Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6a |
IP Rating | - |
Connector Mounting | Cable Mount |
Gender | Jack |
Han Mod RJ45 PreLink Set 8P AWG 22 23 | RS |
Han-Mod RJ45 preLink Set 8P AWG 22-23 | HARTING 09140084720 | RS Americas |
09140084720 Harting Han RJ45 Kabelbuchse Cat.6A Buchseneinsatz (F) Han preLink Abschlussblock, 8-polig | Stecker Express |
Rj45 Module, Jack, 8P8C, 1Port, Cat6 | Newark Electronics |
Han-Mod RJ45 PreLink Set 8P AWG 22-23 | Boersig |
Where can I find additional details, specifications and documents for a 09140084720?
Additional datasheets, footprints and schematics for 09140084720 are listed on our Part Details page. You can also find images and similar parts to 09140084720 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140084720 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140084720 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140084720 fall under?
The 09140084720 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09140084720 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140084720 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140084720 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140084720 have stock available?
Authorised distributors including RS, RS Americas, Stecker Express, Newark Electronics and Boersig have stock available or on a lead time for 09140084720.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140084720 often in real-time on the comparison pages.
What if I can't find stock of 09140084720?
You can fill out our help required form which you can use to request a quote for 09140084720 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.