Status: | Unknown |
---|---|
Series: | Han Gigabit Series |
RoHS: | Unknown |
Product Range | Han Gigabit Series |
---|---|
No. of Contacts | 8Contacts |
Rectangular Shell Size | - |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 5A |
Han Gigabit insert F Cat. 7 (shield-GND) | HARTING 09140083132 | RS Americas |
09140083132 Harting Han GigaBit Modul Cat.7 + Schirm GND Buchseneinsatz (F) Crimpanschluss, 8-polig+Schirmung | Stecker Express |
Heavy Duty Insert, Rcpt, 8Pos, 0.52Mm2 | Newark Electronics |
65AC6852 | element14 |
HEAVY DUTY INSERT, RCPT, 8POS, 0.52MM2 | Farnell |
Where can I find additional details, specifications and documents for a 09140083132?
Additional datasheets, footprints and schematics for 09140083132 are listed on our Part Details page. You can also find images and similar parts to 09140083132 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140083132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140083132 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140083132 fall under?
The 09140083132 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09140083132 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140083132 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140083132 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140083132 have stock available?
Authorised distributors including RS Americas, Stecker Express, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09140083132.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140083132 often in real-time on the comparison pages.
What if I can't find stock of 09140083132?
You can fill out our help required form which you can use to request a quote for 09140083132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.