Status: | Unknown |
---|---|
Series: | Han Gigabit Series |
RoHS: | Unknown |
Prices starting from US$35.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.50
|
No stock
|
Buy Now | |
Heilind Electronics
from US$52.96
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$52.96
|
1
in stock
|
Buy Now | |
Stecker Express
-
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$37.87
|
-
|
Buy Now | |
RS Americas
from US$45.47
|
-
|
Buy Now | |
element14
from US$40.61
|
-
|
Buy Now | |
TTI Europe
from US$35.54
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han Gigabit Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 8 Contacts, 8Contacts |
Rectangular Shell Size | - |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 5A |
SVHC | No SVHC (27-Jun-2018) |
HAN GIGABIT INSERT F CAT 7A | Heilind Electronics |
09140083131 Harting Han GigaBit Modul Cat.7 Buchseneinsatz (F) Crimpanschluss, 8-polig+Schirmung | Stecker Express |
Heavy Duty Insert, Rcpt, 8Pos, 0.52Mm2 | Newark Electronics |
Han Gigabit module Female Contact Insert, Cat7a | HARTING 09140083131 | RS Americas |
HAN GIGABIT INSERT F, CAT. 7 | TTI Europe |
Han Gigabit Einsatz Bu, Cat. 7 | Boersig |
Where can I find additional details, specifications and documents for a 09140083131?
Additional datasheets, footprints and schematics for 09140083131 are listed on our Part Details page. You can also find images and similar parts to 09140083131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140083131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140083131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140083131 fall under?
The 09140083131 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09140083131 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140083131 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140083131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140083131 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Stecker Express, Newark Electronics and RS Americas have stock available or on a lead time for 09140083131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140083131 often in real-time on the comparison pages.
What if I can't find stock of 09140083131?
You can fill out our help required form which you can use to request a quote for 09140083131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.