Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Product Range | Han-Modular Series |
---|---|
No. of Contacts | 5Contacts |
Rectangular Shell Size | - |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 70A |
Hybrid module female 14-22mm | RS |
09140052742 Harting Han 70 Ampere Hybrid Modul Buchseneinsatz (F) Axialschraub- / Crimpanschluss, 5-polig 1/4 | Stecker Express |
Heavy Duty Insert, Rcpt, 1+4Sig, 22Mm2 | Newark Electronics |
Han 70/16Amp Hybrid module Female Axial/Crimp (AWG 4 / 26-12) | HARTING 09140052742 | RS Americas |
HEAVY DUTY INSERT, RCPT, 1+4SIG, 22MM2 | Farnell |
Where can I find additional details, specifications and documents for a 09140052742?
Additional datasheets, footprints and schematics for 09140052742 are listed on our Part Details page. You can also find images and similar parts to 09140052742 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140052742 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140052742 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140052742 fall under?
The 09140052742 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09140052742 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140052742 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140052742 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140052742 have stock available?
Authorised distributors including RS, Stecker Express, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09140052742.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140052742 often in real-time on the comparison pages.
What if I can't find stock of 09140052742?
You can fill out our help required form which you can use to request a quote for 09140052742 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.