Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$37.89
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$50.00 |
22
|
Buy Now | |
Newark Electronics | US$43.08 |
234
|
Buy Now | |
element14 | US$44.73 |
234
|
Buy Now | |
Farnell | US$46.05 |
234
|
Buy Now | |
RS Americas | US$42.17 |
127
|
Buy Now | |
Heilind Electronics | US$61.42 |
69
|
Buy Now | |
Powell Electronics | US$39.86 |
20
|
Buy Now | |
Heilind Electronics Asia | US$61.42 |
16
|
Buy Now | |
Boersig | - |
74
|
Buy Now | |
Stecker Express | - |
63
|
Buy Now | |
Future Electronics | US$39.78 |
-
|
Buy Now | |
TTI Europe | US$37.89 |
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
No. of Contacts | 2Contacts |
Rectangular Shell Size | - |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 100A |
No. of Rows | 1Rows |
Rectangular Han Module, Receptacle, 2Way, Screw | Newark Electronics |
RECTANGULAR HAN MODULE, RECEPTACLE, 2WAY, SCREW | element14 |
Heavy Duty Han 100Amp Double module Female axial screw for 10-25mm2 (AWG 7-3) | HARTING 09140022753 | RS Americas |
HAN 100A AXIAL MODULE, FEMALE 10-25 MM | Heilind Electronics |
Female axial screw contact module10sq.mm | RS |
Han 100A axial module, female 10-25 mm² | Boersig |
09140022753 Harting Han 100 Ampere Modul Buchseneinsatz (F) Axialschraubanschluss, 2-polig | Stecker Express |
Han 100A Axial Module Female 10-25 mmâ–“ 2 Position Gray Connector | Future Electronics |
HAN 100A AXIAL MODULE | TTI Europe |
Where can I find additional details, specifications and documents for a 09140022753?
Additional datasheets, footprints and schematics for 09140022753 are listed on our Part Details page. You can also find images and similar parts to 09140022753 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140022753 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140022753 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140022753 fall under?
The 09140022753 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140022753 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140022753 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140022753 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140022753 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for 09140022753.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140022753 often in real-time on the comparison pages.
What if I can't find stock of 09140022753?
You can fill out our help required form which you can use to request a quote for 09140022753 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.