Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$42.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.38
|
57
in stock
|
Buy Now | |
Heilind Electronics
from US$58.48
|
350
in stock
|
Buy Now | |
RS Americas
from US$42.17
|
218
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$58.48
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$43.12
|
69
in stock
|
Buy Now | |
element14
from US$46.06
|
69
in stock
|
Buy Now | |
Farnell
from US$63.56
|
69
in stock
|
Buy Now | |
Distrelec
from US$48.17
|
36
in stock
|
Buy Now | |
Boersig
-
|
136
in stock
|
Buy Now | |
Stecker Express
-
|
35
in stock
|
Buy Now | |
Future Electronics
from US$44.09
|
-
|
Buy Now | |
Carlton-Bates
from US$63.13
|
-
|
Buy Now | |
TTI Europe
from US$48.55
|
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 2 Contacts, 2Contacts |
Rectangular Shell Size | - |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 100A |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Rectangular Power |
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Contact Termination | Screw |
Contact Termination Type | Screw |
For Use With | Han Modular Housings & Hoods |
Insert Type | Power |
No. of Rows | 1 Row, 1Rows |
Termination Method | Screw |
Voltage Rating | 1kV |
Voltage Rating VAC | 1000V |
Wire Size AWG Max | 2AWG |
Wire Size AWG Min | 5AWG |
Working Voltage | 1000V |
HAN 100A AXIAL MODULE, FEMALE 16-35 MM | Heilind Electronics |
Han 100Amp Double module Female axial screw for 16-35mm2(AWG 6-2) | HARTING 09140022751 | RS Americas |
Han-Quintax Module, Receptacle, 2Way, Screw, 5-2Awg | Newark Electronics |
HAN-QUINTAX MODULE, RECEPTACLE, 2WAY, SC | element14 |
Fem.axial screw contact module 16-35sqmm | RS |
HARTING Han Axial Module, 2 Poles, Screw Terminal, Socket | Distrelec |
Han 100A axial module, female 16-35 mm² | Boersig |
09140022751 Harting Han 100 Ampere Modul Buchseneinsatz (F) Axialschraubanschluss, 2-polig | Stecker Express |
HAN 100 A Female Insert 16 - 35 mm2 Axial Screw Module | Future Electronics |
Screw Female Insert 2P 100A 1000V | Carlton-Bates |
HAN 100A AXIAL MODULE, MALE | TTI Europe |
Where can I find additional details, specifications and documents for a 0914 002 2751?
Additional datasheets, footprints and schematics for 0914 002 2751 are listed on our Part Details page. You can also find images and similar parts to 0914 002 2751 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0914 002 2751 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0914 002 2751 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0914 002 2751 fall under?
The 0914 002 2751 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 0914 002 2751 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0914 002 2751 you can contact the distributor directly for product support, shipping queries etc.
Is the 0914 002 2751 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0914 002 2751 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 0914 002 2751.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0914 002 2751 often in real-time on the comparison pages.
What if I can't find stock of 0914 002 2751?
You can fill out our help required form which you can use to request a quote for 0914 002 2751 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.