09140022750 Part Information
Details for 09140022750 by Harting
Harting Parts
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 68.0100 |
25 | 56.3500 |
Stock Information
Details
Part Specifications
Product Range | Han-Modular Series |
No. of Contacts | 2Contacts |
Rectangular Shell Size | - |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 100A |
Wire Size AWG Max | - |
Alternative Part Descriptions
- HEAVY DUTY INSERT, RCPT, 2POS, 38MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 09140022750?
Additional datasheets, footprints and schematics for 09140022750 are listed in our Part Details tab. You can also find the 09140022750 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140022750 in the Pricing & Inventory tab next to part details. You can view 09140022750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140022750 fall under?
The 09140022750 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09140022750 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140022750 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140022750 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140022750 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 09140022750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140022750 often in real-time on the comparison pages.
What if I can't find stock of 09140022750?
You can fill out our help required form which you can use to request a quote for 09140022750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.