Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$26.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.07
|
459
in stock
|
Buy Now | |
Heilind Electronics
from US$42.86
|
1,753
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$42.86
|
409
in stock
|
Buy Now | |
RS Americas
from US$31.62
|
256
in stock
|
Buy Now | |
Newark Electronics
from US$31.59
|
164
in stock
|
Buy Now | |
element14
from US$39.46
|
101
in stock
|
Buy Now | |
Farnell
from US$36.96
|
101
in stock
|
Buy Now | |
Distrelec
from US$34.97
|
29
in stock
|
Buy Now | |
Conrad
from US$44.94
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.36
|
10
in stock
|
Buy Now | |
Carlton-Bates
from US$46.23
|
2
in stock
|
Buy Now | |
Boersig
-
|
354
in stock
|
Buy Now | |
Stecker Express
-
|
40
in stock
|
Buy Now | |
Future Electronics
from US$33.00
|
-
|
Buy Now | |
TTI Europe
from US$28.13
|
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 2 Contacts, 2Contacts |
Rectangular Shell Size | - |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 70A |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
HAN 70A AXIAL MODULE, FEMALE 6-16 MM | Heilind Electronics |
70amp module 6-16mm female | RS |
Han 70Amp module Female - Axial Screw (6-16mm2 - 10-6AWG), Han-Modular Series | HARTING 09140022741 | RS Americas |
Rectangular Han Module Socket 2Way Screw | Newark Electronics |
HEAVY DUTY INSERT, RCPT, 2POS, 16MM2 | element14 |
HARTING Connector Han , 2 Poles, Screw Terminal, Socket | Distrelec |
Additional technical information: Net weight: 30.08 gRated current: 70 ANumber of contacts: 2Rated voltage: 1000 VConductor cross-section: 6 mm² - 16 mm²Gender: Socketmating cycles: ≥ 500Tightening torque: 2 Nm - 6 mm², 3 Nm - 10 mm², 4 Nm - 16 mm², 4 Nm - 14 mm²Rated surge voltage: 8 kVContact surface: Silver platedForward resistance: ≤ 0.5 mΩWire stripping length: 11 mm - 12 mmPollution degree: 3 | Conrad |
Connector: HDC | Transfer Multisort Elektronik |
Screw Female Insert 2P 70A 1000V | Carlton-Bates |
Han 70A axial module, female 6-16 mm² | Boersig |
09140022741 Harting Han 70 Ampere Modul Buchseneinsatz (F) Axialschraubanschluss, 2-polig | Stecker Express |
HAN 70A Module Series 2 Position 70 AMP Female Insert | Future Electronics |
HAN 70A AXIAL MODULE | TTI Europe |
Where can I find additional details, specifications and documents for a 09140022741?
Additional datasheets, footprints and schematics for 09140022741 are listed on our Part Details page. You can also find images and similar parts to 09140022741 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140022741 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140022741 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140022741 fall under?
The 09140022741 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140022741 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140022741 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140022741 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140022741 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 09140022741.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140022741 often in real-time on the comparison pages.
What if I can't find stock of 09140022741?
You can fill out our help required form which you can use to request a quote for 09140022741 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.