Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$18.59
Product Range | Han-Modular Series |
---|---|
No. of Contacts | 2Contacts |
Rectangular Shell Size | - |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 40A |
Wire Size AWG Max | 8AWG |
Connector, Power, Heavy Duty, HAN MOD 40A MOD 2 AXIAL SCREW | HARTING 09140022704 | RS Americas |
HAN 40A AXIAL MODULE FEMA | Heilind Electronics |
Heavy Duty Module, Rcpt, 2Pos, 14-8Awg | Newark Electronics |
Han 40A axial module female 2,5-8mm² OLD | Boersig |
Where can I find additional details, specifications and documents for a 09140022704?
Additional datasheets, footprints and schematics for 09140022704 are listed on our Part Details page. You can also find images and similar parts to 09140022704 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140022704 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140022704 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140022704 fall under?
The 09140022704 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140022704 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140022704 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140022704 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140022704 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 09140022704.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140022704 often in real-time on the comparison pages.
What if I can't find stock of 09140022704?
You can fill out our help required form which you can use to request a quote for 09140022704 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.