Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$16.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.76
|
34
in stock
|
Buy Now | |
Heilind Electronics
from US$28.76
|
483
in stock
|
Buy Now | |
RS Americas
from US$17.53
|
242
in stock
|
Buy Now | |
Farnell
from US$19.99
|
175
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$28.76
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$16.10
|
138
in stock
|
Buy Now | |
element14
from US$23.07
|
138
in stock
|
Buy Now | |
Conrad
from US$22.25
|
22
in stock
|
Buy Now | |
Stecker Express
-
|
24
in stock
|
Buy Now | |
Boersig
-
|
1
in stock
|
Buy Now | |
Distrelec
from US$22.86
|
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 2 Contacts, 2Contacts |
Rectangular Shell Size | - |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 40A |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
HAN 40A AXIAL MODULE, FEMALE 6-10 MM | Heilind Electronics |
Rectangular Socket Insert, 8-10AWG, Screw, 1000V, 40A, Han-Modular Series | HARTING 09140022702 | RS Americas |
HEAVY DUTY INSERT, RCPT, 2POS, 10MM2 | Farnell |
Heavy Duty Insert, Rcpt, 2Pos, 10Mm2 | Newark Electronics |
Han 40A axial module female 6 10 mm | RS |
Additional technical information: Net weight: 24.2 gRated current: 40 ANumber of contacts: 2Rated voltage: 1000 VConductor cross-section: 6 mm² - 10 mm²Gender: SocketPlug-in cycles: ≥ 500Tightening torque: 2 Nm - 6 mm², 2 Nm - 10 mm²Rated surge voltage: 8 kVContact surface: Silver-platedForward resistance: ≤ 0.3 mΩStripping length: 8 mm 6 mm², 11 mm 10 mm²Pollution degree: 3 | Conrad |
09140022702 Harting Han 40 Ampere Modul Buchseneinsatz (F) Axialschraubanschluss, 2-polig | Stecker Express |
Han 40A axial module, female 6-10 mm² | Boersig |
HARTING Connector, Screw Terminal, Socket, 40A, Positions - 2 | Distrelec |
Where can I find additional details, specifications and documents for a 09140022702?
Additional datasheets, footprints and schematics for 09140022702 are listed on our Part Details page. You can also find images and similar parts to 09140022702 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140022702 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140022702 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140022702 fall under?
The 09140022702 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140022702 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140022702 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140022702 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140022702 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Farnell, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 09140022702.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140022702 often in real-time on the comparison pages.
What if I can't find stock of 09140022702?
You can fill out our help required form which you can use to request a quote for 09140022702 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.