Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$34.90
Product Range | Han-Modular Series |
---|---|
No. of Contacts | 2Contacts |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 100A |
Wire Size AWG Max | - |
Heavy Duty Insert, Plug, 2Pos, 38Mm2 | Newark Electronics |
Heavy Duty Power Connectors MOD 2 MALE Han 100A axial module 38mm | Future Electronics |
Heavy Duty Han 100Amp Double module Male axial screw for 38mm2 | HARTING 09140022650 | RS Americas |
HEAVY DUTY INSERT, PLUG, 2POS, 38MM2 | element14 |
Han 100A axial module, male 38 mm² | Boersig |
09140022650 Harting Han 100 Ampere Modul Stifteinsatz (M) Axialschraubanschluss, 2-polig | Stecker Express |
Where can I find additional details, specifications and documents for a 09140022650?
Additional datasheets, footprints and schematics for 09140022650 are listed on our Part Details page. You can also find images and similar parts to 09140022650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140022650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140022650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140022650 fall under?
The 09140022650 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09140022650 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140022650 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140022650 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140022650 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 09140022650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140022650 often in real-time on the comparison pages.
What if I can't find stock of 09140022650?
You can fill out our help required form which you can use to request a quote for 09140022650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.