Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$25.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.37
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$29.48
|
305
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.40
|
21
in stock
|
Buy Now | |
RS Americas
from US$32.33
|
13
in stock
|
Buy Now | |
element14
from US$42.67
|
8
in stock
|
Buy Now | |
Farnell
from US$31.83
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$98.20
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$103.00
|
2
in stock
|
Buy Now | |
Stecker Express
-
|
127
in stock
|
Buy Now | |
Boersig
-
|
28
in stock
|
Buy Now | |
Distrelec
from US$31.86
|
-
|
Buy Now | |
TTI Europe
from US$28.62
|
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 2 Contacts, 2Contacts |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 70A |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Rectangular Han Module, Plug, 2Way, Screw | Newark Electronics |
Han 70A axial module male 6 16 mm | RS |
Connector: HDC | Transfer Multisort Elektronik |
Han 70Amp module Male (unprotected) - Axial Screw (6-16mm2 - 10-6AWG) | HARTING 09140022646 | RS Americas |
HEAVY DUTY INSERT, PLUG, 2POS, 16MM2 | element14 |
HARTING 09140022646 | Rapid Electronics |
09140022646 Harting Han 70 Ampere Modul Stifteinsatz (M) Axialschraubanschluss, 2-polig | Stecker Express |
Han 70A axial module, male 6-16 mm² | Boersig |
HARTING Connector Han , 2 Poles, Screw Terminal, Plug | Distrelec |
HAN 70A AXIAL MODULE, MALE | TTI Europe |
Where can I find additional details, specifications and documents for a 09140022646?
Additional datasheets, footprints and schematics for 09140022646 are listed on our Part Details page. You can also find images and similar parts to 09140022646 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140022646 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140022646 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140022646 fall under?
The 09140022646 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140022646 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140022646 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140022646 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140022646 have stock available?
Authorised distributors including Newark Electronics, RS, Transfer Multisort Elektronik, RS Americas and element14 have stock available or on a lead time for 09140022646.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140022646 often in real-time on the comparison pages.
What if I can't find stock of 09140022646?
You can fill out our help required form which you can use to request a quote for 09140022646 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.