Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$11.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.94
|
12
in stock
|
Buy Now | |
element14
from US$17.34
|
749
in stock
|
Buy Now | |
Newark Electronics
from US$11.06
|
742
in stock
|
Buy Now | |
Farnell
from US$18.41
|
742
in stock
|
Buy Now | |
Heilind Electronics
from US$23.30
|
633
in stock
|
Buy Now | |
RS Americas
from US$15.65
|
324
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.30
|
148
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.77
|
2
in stock
|
Buy Now | |
Distrelec
from US$20.06
|
1
in stock
|
Buy Now | |
Stecker Express
-
|
24
in stock
|
Buy Now | |
TTI Europe
from US$14.71
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 2 Contacts, 2Contacts |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 40A |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
RECTANGULAR INSERT, PLUG, 2 POSITION, SCREW | element14 |
Rectangular Insert, Plug, 2 Position, Screw | Newark Electronics |
HAN 40A AXIAL MODULE, MALE 6- 10 MM | Heilind Electronics |
Rectangular Plug Insert, 2 Pos, 8-10AWG, Screw, 1000V, 40A, Han-Modular Series | HARTING 09140022602 | RS Americas |
Han 40A Axial module male | RS |
Connector: HDC | Transfer Multisort Elektronik |
HARTING Connector, Screw Terminal, Plug, 40A, Positions - 2 | Distrelec |
09140022602 Harting Han 40 Ampere Modul Stifteinsatz (M) Axialschraubanschluss, 2-polig | Stecker Express |
HAN 40A AXIAL MODULE, MALE | TTI Europe |
Han 40A axial module, male 6-10 mm² | Boersig |
Where can I find additional details, specifications and documents for a 09140022602?
Additional datasheets, footprints and schematics for 09140022602 are listed on our Part Details page. You can also find images and similar parts to 09140022602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140022602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140022602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140022602 fall under?
The 09140022602 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140022602 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140022602 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140022602 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140022602 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for 09140022602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140022602 often in real-time on the comparison pages.
What if I can't find stock of 09140022602?
You can fill out our help required form which you can use to request a quote for 09140022602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.