Status: | Unknown |
---|---|
Series: | Han-Modular Twin Series |
RoHS: | Unknown |
Prices starting from US$24.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.35
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$25.93
|
177
in stock
|
Buy Now | |
element14
from US$28.56
|
177
in stock
|
Buy Now | |
Farnell
from US$27.09
|
177
in stock
|
Buy Now | |
Heilind Electronics
from US$38.30
|
90
in stock
|
Buy Now | |
RS Americas
from US$25.66
|
40
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$38.30
|
21
in stock
|
Buy Now | |
Conrad
from US$31.60
|
12
in stock
|
Buy Now | |
Distrelec
from US$29.50
|
7
in stock
|
Buy Now | |
Boersig
-
|
175
in stock
|
Buy Now | |
Stecker Express
-
|
1
in stock
|
Buy Now | |
TTI Europe
from US$24.02
|
-
|
Buy Now |
Heavy Duty Connector Type | Base Bulkhead Mount |
---|---|
Connector Body Material | Aluminium Body |
Locking Type | 1 Lever |
Rectangular Shell Size | - |
For Use With | Harting Han-Modular Twin Series Heavy Duty Connectors |
Product Range | Han-Modular Twin Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Bulkhead Mount |
Rectangular Power Base, Aluminium, 1 Lever | Newark Electronics |
RECTANGULAR POWER BASE, ALUMINIUM, 1 LEVER | element14 |
HAN 2MOD AGG | Heilind Electronics |
Connector Power Heavy Duty BULKHEAD MOUNTING HAN MODULAR TWIN | HARTING 09140020301 | RS Americas |
Han Modu twin Housing bulkhead mounted | RS |
Additional technical information: Locking type: Longitudinal clampLocking material: Stainless steel | Conrad |
HARTING Attachment case | Distrelec |
Han 2Mod agg | Boersig |
09140020301 Harting Han Modular Twin Anbaugehäuse mit 1 Bügel | Stecker Express |
HAN 2MOD AGG | TTI Europe |
Where can I find additional details, specifications and documents for a 09140020301?
Additional datasheets, footprints and schematics for 09140020301 are listed on our Part Details page. You can also find images and similar parts to 09140020301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140020301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140020301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140020301 fall under?
The 09140020301 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09140020301 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140020301 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140020301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140020301 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for 09140020301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140020301 often in real-time on the comparison pages.
What if I can't find stock of 09140020301?
You can fill out our help required form which you can use to request a quote for 09140020301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.