Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.07
|
8
in stock
|
Buy Now | |
RS Americas
from US$46.92
|
4
in stock
|
Buy Now | |
Stecker Express
-
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$50.11
|
-
|
Buy Now | |
Future Electronics
from US$52.05
|
-
|
Buy Now | |
element14
from US$50.70
|
-
|
Buy Now | |
TTI Europe
from US$49.23
|
-
|
Buy Now | |
Farnell
from US$52.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 3.0 |
Gender | Receptacle |
No. of Positions | 8Positions |
Connector Mounting | Cable Mount |
Orientation | Vertical |
Contact Material | - |
Contact Plating | - |
Han USB 3.0 module | RS |
Rectangular Connector Inserts Han USB 3.0 module | HARTING 09140014703 | RS Americas |
09140014703 Harting Han USB 3.0 Buchsenmodul Buchseneinsatz (F) 50V, 1A | Stecker Express |
Usb, 3.0 Type A, Receptacle, Cable | Newark Electronics |
8 Positionn IDC Gray Female Module USB | Future Electronics |
USB, 3.0 TYPE A, RECEPTACLE, CABLE | element14 |
HAN USB 3.0 MODULE | TTI Europe |
Han USB 3.0 Modul | Boersig |
Where can I find additional details, specifications and documents for a 09140014703?
Additional datasheets, footprints and schematics for 09140014703 are listed on our Part Details page. You can also find images and similar parts to 09140014703 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140014703 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140014703 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140014703 fall under?
The 09140014703 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09140014703 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140014703 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140014703 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140014703 have stock available?
Authorised distributors including RS, RS Americas, Stecker Express, Newark Electronics and Future Electronics have stock available or on a lead time for 09140014703.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140014703 often in real-time on the comparison pages.
What if I can't find stock of 09140014703?
You can fill out our help required form which you can use to request a quote for 09140014703 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.