Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | - |
Gender | Plug |
No. of Positions | 4Ways |
Connector Mounting | Cable Mount |
Orientation | Right Angle |
Contact Material | - |
Contact Plating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | DIN EN 61984 |
Connector Mounting Orientation | Cable |
Connector Type | USB A |
Contact Termination | Screw |
Contact Termination Type | Screw |
Current Rating | 1A |
Degree of Pollution | 3 |
Flammability Rating | UL94V-0 |
Insulation Resistance | 10Mohm |
Material | Polycarbonate |
No. of Contacts | 4Contacts |
No. of Mating Cycles | 500 |
Operating Temperature Max | +125°C |
Operating Temperature Min | -40°C |
Standard | USB 2.0 |
Termination Method | Screw |
Voltage Rating VAC | 50V |
09140014651 Harting Han USB 2.0 Modul für Schraubanschluss Stifteinsatz (M) Schraubanschluss, 4-polig | Stecker Express |
Han USB module male screw terminal | RS |
Usb Connector, 2.0 Type A, Plug, Screw | Newark Electronics |
Han Modular 0914 Series USB Module Male 4 Way 1A 50 V | HARTING 09140014651 | RS Americas |
USB TYPE A, PLUG | element14 |
USB CONN, 2.0, USB TYPE A, PLUG, PANEL | Farnell |
Han USB module, male screw terminal | Boersig |
Where can I find additional details, specifications and documents for a 09 14 001 4651?
Additional datasheets, footprints and schematics for 09 14 001 4651 are listed on our Part Details page. You can also find images and similar parts to 09 14 001 4651 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 14 001 4651 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 14 001 4651 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 14 001 4651 fall under?
The 09 14 001 4651 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 14 001 4651 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 14 001 4651 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 14 001 4651 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 14 001 4651 have stock available?
Authorised distributors including Stecker Express, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09 14 001 4651.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 14 001 4651 often in real-time on the comparison pages.
What if I can't find stock of 09 14 001 4651?
You can fill out our help required form which you can use to request a quote for 09 14 001 4651 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.