Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Gender | Plug |
Connector Type | Firewire IEEE-1394 |
Contact Termination Type | - |
Product Range | Han Series |
Connector Mounting | Cable Mount |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | DIN EN 61984 |
Connector Mounting Orientation | Cable |
Current Rating | 1A |
Degree of Pollution | 3 |
Flammability Rating | UL94V-0 |
Insulation Resistance | 10Mohm |
Material | Polycarbonate |
No. of Mating Cycles | 500 |
Operating Temperature Max | +125°C |
Operating Temperature Min | -40°C |
Standard | USB 2.0 |
Voltage Rating VAC | 50V |
09140014611 Harting Han FireWire Stift- Buchsenmodul Stifteinsatz (M) 50V, 1A | Stecker Express |
I/O Conn, Plug, 6Pos, Firewire Ieee-1394 | Newark Electronics |
Han FireWire module male for patch cord | HARTING 09140014611 | RS Americas |
MODULE, FIREWIRE, MALE | element14 |
Han FireWire module, male for patch cord | Boersig |
Where can I find additional details, specifications and documents for a 09 14 001 4611?
Additional datasheets, footprints and schematics for 09 14 001 4611 are listed on our Part Details page. You can also find images and similar parts to 09 14 001 4611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 14 001 4611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 14 001 4611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 14 001 4611 fall under?
The 09 14 001 4611 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 14 001 4611 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 14 001 4611 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 14 001 4611 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 14 001 4611 have stock available?
Authorised distributors including Stecker Express, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 09 14 001 4611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 14 001 4611 often in real-time on the comparison pages.
What if I can't find stock of 09 14 001 4611?
You can fill out our help required form which you can use to request a quote for 09 14 001 4611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.