09140013101 Connectors by Harting

HEAVY DUTY MODULE RCPT 1POS 70MM2

Status: Unknown
Series: Han-Modular Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.99

Distributor Stock
Logo for RS
RS
from US$15.46
31
in stock
Buy Now
Logo for Stecker Express
Stecker Express
-
52
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.77
-
Buy Now
Logo for RS Americas
RS Americas
from US$17.45
-
Buy Now
Logo for element14
element14
from US$19.91
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$13.34
-
Buy Now
Logo for Farnell
Farnell
from US$7.99
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Product Range Han-Modular Series
No. of Contacts 1Contacts
Rectangular Shell Size -
Gender Receptacle
Heavy Duty Contact Type Crimp Socket - Contacts Not Supplied
Current Rating 200A

Alternative Descriptions

Han 200A crimp module female | RS
09140013101 Harting Han 200 Ampere Modul Buchseneinsatz (F) Crimpanschluss, 1-polig | Stecker Express
Heavy Duty Module, Rcpt, 1Pos, 70Mm2 | Newark Electronics
Rectangular Connector Insert, Wt 18.64 g, Female, 1 Contact, Han-Modular Series | HARTING 09140013101 | RS Americas
HAN 200A CRIMP MODULE, FEMALE | TTI Europe
Han 200A crimp module, female | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09140013101?

Additional datasheets, footprints and schematics for 09140013101 are listed on our Part Details page. You can also find images and similar parts to 09140013101 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09140013101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140013101 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09140013101 fall under?

The 09140013101 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to 09140013101 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09140013101 you can contact the distributor directly for product support, shipping queries etc.

Is the 09140013101 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09140013101 have stock available?

Authorised distributors including RS, Stecker Express, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09140013101.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09140013101 often in real-time on the comparison pages.

What if I can't find stock of 09140013101?

You can fill out our help required form which you can use to request a quote for 09140013101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay