Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$28.85
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$31.31 |
5
|
Buy Now | |
Heilind Electronics | US$42.06 |
160
|
Buy Now | |
Heilind Electronics Asia | US$42.06 |
48
|
Buy Now | |
RS Americas | US$28.85 |
5
|
Buy Now | |
Stecker Express | - |
6
|
Buy Now | |
Newark Electronics | US$36.27 |
-
|
Buy Now | |
element14 | US$29.22 |
-
|
Buy Now | |
Carlton-Bates | US$39.29 |
-
|
Buy Now | |
TTI Europe | US$29.47 |
-
|
Buy Now | |
Farnell | US$29.89 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 1 Contact, 1Contacts |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin |
Current Rating | 100A |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
HAN PE-MODULE MALE CRIMP 16QMM | Heilind Electronics |
Han PE-module male crimp 16qmm | RS |
Heavy Duty HAN PE-Module Male crimp module for 16mm2 (AWG 6) | HARTING 09140013072 | RS Americas |
09140013072 Harting Han PE-Modul Stifteinsatz (M) Crimpanschluss, 1-polig | Stecker Express |
Heavy Duty Insert, Plug, 1Pos, 16Mm2 | Newark Electronics |
HEAVY DUTY INSERT, PLUG, 1POS, 16MM2 | element14 |
Male Insert, 1P, 100A, 6 AWG, 1 Contact | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09140013072?
Additional datasheets, footprints and schematics for 09140013072 are listed on our Part Details page. You can also find images and similar parts to 09140013072 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140013072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140013072 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140013072 fall under?
The 09140013072 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140013072 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140013072 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140013072 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140013072 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, RS Americas and Stecker Express have stock available or on a lead time for 09140013072.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140013072 often in real-time on the comparison pages.
What if I can't find stock of 09140013072?
You can fill out our help required form which you can use to request a quote for 09140013072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.