Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$15.28
Product Range | Han-Modular Series |
---|---|
No. of Contacts | 1Contacts |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 200A |
Wire Size AWG Max | - |
Han 1Mod m c 200A finger protected | RS |
09140013002 Harting Han 200 Ampere Protected Modul Stifteinsatz (M) Crimpanschluss, 1-polig | Stecker Express |
Insert, Plug, 10Pos, Grey | Newark Electronics |
Connector Power Heavy Duty HAN 1MOD-M-C200A FINGER PROTECTED | HARTING 09140013002 | RS Americas |
INSERT, PLUG, 10POS, GREY | element14 |
HAN 1MOD-M-C 200A | TTI Europe |
Where can I find additional details, specifications and documents for a 09140013002?
Additional datasheets, footprints and schematics for 09140013002 are listed on our Part Details page. You can also find images and similar parts to 09140013002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140013002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140013002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140013002 fall under?
The 09140013002 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140013002 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140013002 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140013002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140013002 have stock available?
Authorised distributors including RS, Stecker Express, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09140013002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140013002 often in real-time on the comparison pages.
What if I can't find stock of 09140013002?
You can fill out our help required form which you can use to request a quote for 09140013002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.