Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$11.70
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$16.46 |
34
|
Buy Now | |
Heilind Electronics | US$16.46 |
5
|
Buy Now | |
Heilind Electronics Asia | US$16.46 |
1
|
Buy Now | |
Stecker Express | - |
62
|
Buy Now | |
Newark Electronics | US$11.77 |
-
|
Buy Now | |
RS Americas | US$19.08 |
-
|
Buy Now | |
element14 | US$14.83 |
-
|
Buy Now | |
TTI Europe | US$11.70 |
-
|
Buy Now | |
Farnell | US$12.58 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
No. of Contacts | 1Contacts |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 200A |
Han 200A crimp module male | RS |
HAN 200A CRIMP MODULE, MA | Heilind Electronics |
09140013001 Harting Han 200 Ampere Modul Stifteinsatz (M) Crimpanschluss, 1-polig | Stecker Express |
Heavy Duty Insert, Plug, 1Pos, 70Mm2 | Newark Electronics |
Han Modular 0914 Series Crimp Module Male 1 Way 200A 1000 V | HARTING 09140013001 | RS Americas |
HEAVY DUTY INSERT, PLUG, 1POS, 70MM2 | element14 |
HAN 200A CRIMP MODULE, MALE | TTI Europe |
Han 200A crimp module, male | Boersig |
Where can I find additional details, specifications and documents for a 09140013001?
Additional datasheets, footprints and schematics for 09140013001 are listed on our Part Details page. You can also find images and similar parts to 09140013001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140013001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140013001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140013001 fall under?
The 09140013001 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140013001 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140013001 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140013001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140013001 have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia, Stecker Express and Newark Electronics have stock available or on a lead time for 09140013001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140013001 often in real-time on the comparison pages.
What if I can't find stock of 09140013001?
You can fill out our help required form which you can use to request a quote for 09140013001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.