Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$33.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.13
|
19
in stock
|
Buy Now | |
RS Americas
from US$36.78
|
151
in stock
|
Buy Now | |
Conrad
from US$55.43
|
16
in stock
|
Buy Now | |
Carlton-Bates
from US$46.98
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.27
|
1
in stock
|
Buy Now | |
Stecker Express
-
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$42.29
|
-
|
Buy Now | |
element14
from US$39.79
|
-
|
Buy Now | |
TTI Europe
from US$35.43
|
-
|
Buy Now | |
Farnell
from US$41.29
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 1 Contact, 1Contacts |
Rectangular Shell Size | - |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 200A |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Rectangular Socket Insert, 1 Pos, Screw, 1000V, 200A, Han-Modular Series | HARTING 09140012762 | RS Americas |
Han 200A axial module female 40 70 mm | RS |
Additional technical information: Net weight: 61.1 gRated current: 200 ANumber of contacts: 1Rated voltage: 1000 VConductor cross-section: 40 mm² - 70 mm²Gender: SocketPlug-in cycles: ≥ 500Tightening torque: 9 Nm - 10 NmRated surge voltage: 8 kVContact surface: Silver-platedForward resistance: ≤ 0.2 mΩStripping length: 16 mmPollution degree: 3 | Conrad |
Screw Female Insert 1P 200A 1000V | Carlton-Bates |
Connector: HDC | Transfer Multisort Elektronik |
09140012762 Harting Han 200 Ampere Modul Buchseneinsatz (F) Axialschraubanschluss, 1-polig | Stecker Express |
Han Module, Receptacle, 1Way, Screw | Newark Electronics |
HEAVY DUTY INSERT, RCPT, 1POS, 70MM2 | element14 |
HAN 200A AXIAL MODULE | TTI Europe |
Han 200A axial module, female 40-70 mm² | Boersig |
Where can I find additional details, specifications and documents for a 09140012762?
Additional datasheets, footprints and schematics for 09140012762 are listed on our Part Details page. You can also find images and similar parts to 09140012762 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140012762 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140012762 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140012762 fall under?
The 09140012762 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140012762 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140012762 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140012762 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140012762 have stock available?
Authorised distributors including RS Americas, RS, Conrad, Carlton-Bates and Transfer Multisort Elektronik have stock available or on a lead time for 09140012762.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140012762 often in real-time on the comparison pages.
What if I can't find stock of 09140012762?
You can fill out our help required form which you can use to request a quote for 09140012762 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.