Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Product Range | Han-Modular Series |
---|---|
No. of Contacts | 1Contacts |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 200A |
Wire Size AWG Max | - |
09140012667 Harting Han 200 Ampere Modul (PE) Stifteinsatz (M) Axialschraubanschluss, 1-polig | Stecker Express |
Han 200A PE axial module, male 40-70mm² | RS |
Heavy Duty Insert, Plug, 1Pos, 70Mm2 | Newark Electronics |
Heavy Duty Han 200Amp PE module Male Axial Screw wire 40-70mm2(AWG 1..00) | HARTING 09140012667 | RS Americas |
Where can I find additional details, specifications and documents for a 09140012667?
Additional datasheets, footprints and schematics for 09140012667 are listed on our Part Details page. You can also find images and similar parts to 09140012667 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140012667 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140012667 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140012667 fall under?
The 09140012667 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09140012667 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140012667 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140012667 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140012667 have stock available?
Authorised distributors including Stecker Express, RS, Newark Electronics, RS Americas and Boersig have stock available or on a lead time for 09140012667.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140012667 often in real-time on the comparison pages.
What if I can't find stock of 09140012667?
You can fill out our help required form which you can use to request a quote for 09140012667 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.