Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$22.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.59
|
9
in stock
|
Buy Now | |
RS Americas
from US$22.68
|
45
in stock
|
Buy Now | |
Conrad
from US$50.33
|
20
in stock
|
Buy Now | |
Stecker Express
-
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$36.65
|
-
|
Buy Now | |
element14
from US$72.64
|
-
|
Buy Now | |
TTI Europe
from US$38.27
|
-
|
Buy Now | |
Farnell
from US$37.82
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 1 Contact, 1Contacts |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 200A |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Rectangular Plug Insert, 1 Pos, 00-1AWG, Screw, 1000V, 200A, Han-Modular Series | HARTING 09140012662 | RS Americas |
Additional technical information: Net weight: 70 gRated current: 200 ANumber of contacts: 1Rated voltage: 1000 VConductor cross-section: 40 mm² - 70 mm²Gender: PinPlug-in cycles: ≥ 500Tightening torque: 9 Nm - 10 NmRated surge voltage: 8 kVContact surface: Silver-platedForward resistance: ≤ 0.2 mΩStripping length: 16 mmPollution degree: 3 | Conrad |
Han 200A axial module male 40 70 mm | RS |
09140012662 Harting Han 200 Ampere Modul Stifteinsatz (M) Axialschraubanschluss, 1-polig | Stecker Express |
Connector | Newark Electronics |
HAN 200A AXIAL MODULE | TTI Europe |
HEAVY DUTY INSERT, PLUG, 1POS, 70MM2 | Farnell |
Han 200A axial module, male 40-70 mm² | Boersig |
Where can I find additional details, specifications and documents for a 09140012662?
Additional datasheets, footprints and schematics for 09140012662 are listed on our Part Details page. You can also find images and similar parts to 09140012662 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140012662 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140012662 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140012662 fall under?
The 09140012662 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140012662 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140012662 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140012662 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140012662 have stock available?
Authorised distributors including RS Americas, Conrad, RS, Stecker Express and Newark Electronics have stock available or on a lead time for 09140012662.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140012662 often in real-time on the comparison pages.
What if I can't find stock of 09140012662?
You can fill out our help required form which you can use to request a quote for 09140012662 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.