Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$11.88
Product Range | Han-Modular Series |
---|---|
Heavy Duty Connector Type | Module |
No. of Contacts | 1 Contact, 1Contacts |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Wire Size AWG Max | 2AWG |
Wire Size AWG Min | 4AWG |
Han PE-module Male Axial 16-35qmm | RS |
Heavy Duty HAN PE-Module Male axial screw for 16-35mm2(AWG 6-2) | HARTING 09140012633 | RS Americas |
09140012633 Harting Han PE-Modul Stifteinsatz (M) Axialschraubanschluss, 1-polig | Stecker Express |
Heavy Duty Module, Plug, 1Pos, 4-2Awg | Newark Electronics |
Male Insert, 1P, 100A, 4-2 AWG, 1 Contact | Carlton-Bates |
HAN PE-MODULE MALE AXIAL | TTI Europe |
Han PE-module male axial 16-35qmm | Boersig |
Where can I find additional details, specifications and documents for a 09140012633?
Additional datasheets, footprints and schematics for 09140012633 are listed on our Part Details page. You can also find images and similar parts to 09140012633 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140012633 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140012633 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140012633 fall under?
The 09140012633 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140012633 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140012633 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140012633 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140012633 have stock available?
Authorised distributors including RS, RS Americas, Stecker Express, Newark Electronics and element14 have stock available or on a lead time for 09140012633.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140012633 often in real-time on the comparison pages.
What if I can't find stock of 09140012633?
You can fill out our help required form which you can use to request a quote for 09140012633 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.