Status: | Unknown |
---|---|
Series: | Han A Series |
RoHS: | Unknown |
Product Range | Han A Series |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | PC (Polycarbonate) Body |
For Use With | Harting Han A Series Heavy Duty Connectors |
Locking Type | Latch |
Rectangular Shell Size | - |
Hood, Top Entry, Latch | Newark Electronics |
09140010722 Harting Han Modular ECO Kupplungsgehäuse, 1 gerader Kabelabgang, für 2 Klammern (am Oberteil) | Stecker Express |
Han-modular ECO cable to cable -PE IP20 | RS |
Connector Power Heavy Duty HOOD COUPLING bottom entry | HARTING 09140010722 | RS Americas |
HOOD, TOP ENTRY, LATCH | element14 |
Where can I find additional details, specifications and documents for a 09140010722?
Additional datasheets, footprints and schematics for 09140010722 are listed on our Part Details page. You can also find images and similar parts to 09140010722 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140010722 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140010722 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140010722 fall under?
The 09140010722 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09140010722 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140010722 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140010722 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140010722 have stock available?
Authorised distributors including Newark Electronics, Stecker Express, RS, RS Americas and element14 have stock available or on a lead time for 09140010722.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140010722 often in real-time on the comparison pages.
What if I can't find stock of 09140010722?
You can fill out our help required form which you can use to request a quote for 09140010722 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.