Status: | Unknown |
---|---|
Series: | Han-Modular ECO Series |
RoHS: | Unknown |
Prices starting from US$4.97
Product Range | Han-Modular ECO Series |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | PC (Polycarbonate) Body |
For Use With | Harting Han-Modular ECO Series Heavy Duty Connectors |
Locking Type | Latch |
Additional technical information: Locking type: Locking mechanismCable diameter: 3 mm to 14.5 mm | Conrad |
Hood Top Entry for Han-Modular ECO IP20 | HARTING 09140010422 | RS Americas |
09140010422 Harting Han Modular ECO Tüllengehäuse, 1 gerader Kabelabgang, mit 2 Klammern | Stecker Express |
Han-modular ECO hood IP20 -PE | RS |
Hood, Top Entry, Latch | Newark Electronics |
HOOD, TOP ENTRY, LATCH | element14 |
Han-Modular ECO hood IP20 (without PE) | Boersig |
Where can I find additional details, specifications and documents for a 09140010422?
Additional datasheets, footprints and schematics for 09140010422 are listed on our Part Details page. You can also find images and similar parts to 09140010422 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140010422 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140010422 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140010422 fall under?
The 09140010422 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09140010422 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140010422 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140010422 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140010422 have stock available?
Authorised distributors including Conrad, RS Americas, Stecker Express, RS and Newark Electronics have stock available or on a lead time for 09140010422.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140010422 often in real-time on the comparison pages.
What if I can't find stock of 09140010422?
You can fill out our help required form which you can use to request a quote for 09140010422 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.