Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$1.01
Accessory Type | Float Washer |
---|---|
For Use With | Harting Han Series Heavy Duty Connectors |
Product Range | Han-Modular Series |
Float Washer, Zinc Die-Cast, Wt 0.01 g, Han-Modular Series | HARTING 09140009986 | RS Americas |
WASHER FOR SLIDING FRAME 15MM DIAM | Heilind Electronics |
Float Washer, Zinc, Heavy Duty Conn | Newark Electronics |
WASHER F. SLIDING FRAME | TTI Europe |
Where can I find additional details, specifications and documents for a 09140009986?
Additional datasheets, footprints and schematics for 09140009986 are listed on our Part Details page. You can also find images and similar parts to 09140009986 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140009986 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140009986 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140009986 fall under?
The 09140009986 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09140009986 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140009986 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140009986 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140009986 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 09140009986.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140009986 often in real-time on the comparison pages.
What if I can't find stock of 09140009986?
You can fill out our help required form which you can use to request a quote for 09140009986 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.