Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Prices starting from US$10.74
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$37.30 |
7
|
Buy Now | |
Transfer Multisort Elektronik | US$25.60 |
10
|
Buy Now | |
RS Americas | US$56.61 |
10
|
Buy Now | |
Newark Electronics | US$10.74 |
7
|
Buy Now | |
element14 | US$43.08 |
7
|
Buy Now | |
Heilind Electronics | US$40.70 |
7
|
Buy Now | |
Heilind Electronics Asia | US$40.70 |
2
|
Buy Now | |
Boersig | - |
-
|
Buy Now | |
Stecker Express | - |
-
|
Buy Now |
Product Range | Han Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | - |
Contact Termination Type | - |
Current Rating | - |
Contact Material | Brass |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Contact | Transfer Multisort Elektronik |
Pneumatic contact metal OD 3mm F+valve angled | HARTING 09140007463 | RS Americas |
Pneumatic Contact, Socket, R/A, 3Mm | Newark Electronics |
PNEUMATIC CONTACT, SOCKET, R/A, 3MM | element14 |
PNEUM. CONTCT,METAL,3MM OD FEM RA,W/SHUTOFF | Heilind Electronics |
Pneum. Kontakt Metall OD3mm F+Ventil gew | Boersig |
09140007463 Harting Pneumatik-Kontakt mit Absperrventil Kontaktbuchse (F) Schlauch-Außendurchmesser 3,0mm, 1 Stück | Stecker Express |
Where can I find additional details, specifications and documents for a 09140007463?
Additional datasheets, footprints and schematics for 09140007463 are listed on our Part Details page. You can also find images and similar parts to 09140007463 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140007463 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140007463 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140007463 fall under?
The 09140007463 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09140007463 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140007463 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140007463 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140007463 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Heilind Electronics have stock available or on a lead time for 09140007463.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140007463 often in real-time on the comparison pages.
What if I can't find stock of 09140007463?
You can fill out our help required form which you can use to request a quote for 09140007463 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.