Prices starting from US$18.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$31.44 |
80
|
Buy Now | |
RS Americas | US$24.42 |
49
|
Buy Now | |
Newark Electronics | US$18.15 |
20
|
Buy Now | |
element14 | US$32.73 |
20
|
Buy Now | |
Farnell | US$28.93 |
20
|
Buy Now | |
Transfer Multisort Elektronik | US$19.96 |
14
|
Buy Now | |
Stecker Express | - |
145
|
Buy Now | |
Distrelec | US$22.32 |
-
|
Buy Now | |
TTI Europe | US$22.51 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | - |
Contact Termination Type | Crimp |
Current Rating | - |
Contact Material | Brass |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Pneumatic metal contact 4mm female+valve | RS |
Contacts for tube outer diameter with shut-off 4 mm | HARTING 09140006464 | RS Americas |
Pneumatic Contact W/ Valve, Skt, Crimp | Newark Electronics |
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP | element14 |
Contact | Transfer Multisort Elektronik |
09140006464 Harting Pneumatik-Kontakt mit Absperrventil Kontaktbuchse (F) Schlauch-Außendurchmesser 4,0mm, 1 Stück | Stecker Express |
HARTING Pneumatic Contact with Valve, 4mm, Female | Distrelec |
PNEUM. CONTACT METAL OD 4 | TTI Europe |
Pneum. Kontakt Metall OD 4 Bu+Ventil | Boersig |
Where can I find additional details, specifications and documents for a 09140006464?
Additional datasheets, footprints and schematics for 09140006464 are listed on our Part Details page. You can also find images and similar parts to 09140006464 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140006464 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140006464 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140006464 fall under?
The 09140006464 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140006464 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140006464 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140006464 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140006464 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09140006464.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140006464 often in real-time on the comparison pages.
What if I can't find stock of 09140006464?
You can fill out our help required form which you can use to request a quote for 09140006464 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.