Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.87
|
112
in stock
|
Buy Now | |
Distrelec
from US$12.36
|
117
in stock
|
Buy Now | |
RS Americas
from US$11.72
|
34
in stock
|
Buy Now | |
Heilind Electronics
from US$18.20
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.79
|
24
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.20
|
9
in stock
|
Buy Now | |
Stecker Express
-
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$8.56
|
-
|
Buy Now | |
element14
from US$17.40
|
-
|
Buy Now | |
TTI Europe
from US$11.71
|
-
|
Buy Now | |
Farnell
from US$13.87
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | - |
Contact Termination Type | Crimp |
Current Rating | - |
Contact Material | Brass |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
HARTING Pneumatic Contact, 6mm, Female | Distrelec |
Pneumatic metal contact 6mm female | RS |
Contacts for tube outer diameter without shut-off 6 mm | HARTING 09140006456 | RS Americas |
| Heilind Electronics |
Contact | Transfer Multisort Elektronik |
09140006456 Harting Pneumatik-Kontakt ohne Absperrventil Kontaktbuchse (F) Schlauch-Außendurchmesser 6,0mm, 1 Stück | Stecker Express |
Pneumatic Contact, Socket, Crimp | Newark Electronics |
PNEUMATIC CONTACT, SOCKET, CRIMP | element14 |
PNEUM. CONTACT METAL OD 6 | TTI Europe |
Pneum. Kontakt Metall OD 6 Bu | Boersig |
Where can I find additional details, specifications and documents for a 09140006456?
Additional datasheets, footprints and schematics for 09140006456 are listed on our Part Details page. You can also find images and similar parts to 09140006456 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140006456 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140006456 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140006456 fall under?
The 09140006456 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140006456 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140006456 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140006456 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140006456 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 09140006456.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140006456 often in real-time on the comparison pages.
What if I can't find stock of 09140006456?
You can fill out our help required form which you can use to request a quote for 09140006456 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.