Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.24
|
39
in stock
|
Buy Now | |
Distrelec
from US$17.21
|
118
in stock
|
Buy Now | |
Newark Electronics
from US$16.64
|
29
in stock
|
Buy Now | |
element14
from US$29.83
|
29
in stock
|
Buy Now | |
Farnell
from US$22.07
|
29
in stock
|
Buy Now | |
RS Americas
from US$18.50
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.38
|
1
in stock
|
Buy Now | |
Stecker Express
-
|
32
in stock
|
Buy Now | |
TTI Europe
from US$18.88
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | - |
Contact Termination Type | Crimp |
Current Rating | - |
Contact Material | Brass |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
HARTING Pneumatic Contact with Valve, 6mm, Female | Distrelec |
Pneum. contact metal ID 6mm + valve | RS |
Pneumatic Contact W/ Valve, Skt, Crimp | Newark Electronics |
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP | element14 |
Contacts for tube inner diameter with shut-off 6 mm | HARTING 09140006416 | RS Americas |
Contact | Transfer Multisort Elektronik |
09140006416 Harting Pneumatik-Kontakt mit Absperrventil Kontaktbuchse (F) Schlauch-Innendurchmesser 6,0mm, 1 Stück | Stecker Express |
PNEUM. CONTACT METAL ID 6 | TTI Europe |
Pneum. Kontakt Metall ID 6 Bu+Ventil | Boersig |
Where can I find additional details, specifications and documents for a 09140006416?
Additional datasheets, footprints and schematics for 09140006416 are listed on our Part Details page. You can also find images and similar parts to 09140006416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140006416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140006416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140006416 fall under?
The 09140006416 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140006416 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140006416 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140006416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140006416 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09140006416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140006416 often in real-time on the comparison pages.
What if I can't find stock of 09140006416?
You can fill out our help required form which you can use to request a quote for 09140006416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.