Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.81
|
19
in stock
|
Buy Now | |
Distrelec
from US$5.39
|
146
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.77
|
6
in stock
|
Buy Now | |
RS Americas
from US$5.34
|
5
in stock
|
Buy Now | |
Stecker Express
-
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$5.72
|
-
|
Buy Now | |
element14
from US$8.71
|
-
|
Buy Now | |
TTI Europe
from US$6.10
|
-
|
Buy Now | |
Farnell
from US$6.80
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | - |
Contact Termination Type | Crimp |
Current Rating | - |
Contact Material | Brass |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
HARTING Pneumatic Contact, 6mm, Female | Distrelec |
Pneumatic metal contact ID 6mm female | RS |
Contact | Transfer Multisort Elektronik |
Contacts for tube inner diameter without shut-off 6 mm | HARTING 09140006406 | RS Americas |
09140006406 Harting Pneumatik-Kontakt ohne Absperrventil Kontaktbuchse (F) Schlauch-Innendurchmesser 6,0mm, 1 Stück | Stecker Express |
Pneumatic Contact, Socket, Crimp | Newark Electronics |
PNEUMATIC CONTACT, SOCKET, CRIMP | element14 |
PNEUM. CONTACT METAL ID 6 | TTI Europe |
Pneum. Kontakt Metall ID 6 Bu | Boersig |
Where can I find additional details, specifications and documents for a 09140006406?
Additional datasheets, footprints and schematics for 09140006406 are listed on our Part Details page. You can also find images and similar parts to 09140006406 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140006406 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140006406 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140006406 fall under?
The 09140006406 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140006406 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140006406 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140006406 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140006406 have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, RS Americas and Stecker Express have stock available or on a lead time for 09140006406.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140006406 often in real-time on the comparison pages.
What if I can't find stock of 09140006406?
You can fill out our help required form which you can use to request a quote for 09140006406 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.