09140006306 Connectors by Harting

PNEUMATIC CONTACT PIN CRIMP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for RS Americas RS Americas
76 units
Buy Now
Logo for Stecker Express Stecker Express
28 units
Buy Now
Logo for Boersig Boersig
-
Buy Now
Logo for Farnell Farnell
-
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
Logo for element14 element14
-
Buy Now
Logo for TTI Europe TTI Europe
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range -
Contact Gender Pin
Wire Size AWG Max -
Contact Termination Type Crimp
Current Rating -
Contact Material Brass
Contact Plating -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Contacts for tube inner diameter without shut-off 6 mm | RS Americas
09140006306 Harting Pneumatik-Kontakt ohne Absperrventil Kontaktstift (M) Schlauch-Innendurchmesser 6,0mm, 1 Stück | Stecker Express
Pneum. contact metal ID 6 male | Euro-Tech
Pneum. Kontakt Metall ID 6 Sti | Boersig
HARTING Pneumatic Contact, Male, 6mm | Distrelec
PNEUMATIC CONTACT, PIN, CRIMP | Farnell
Pneumatic Contact, Pin, Crimp | Newark Electronics
PNEUM. CONTACT METAL ID 6 MALE | TTI Europe
Cntcts/tube inr dmtr w/out shut-off 6 mm | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09140006306?

Additional datasheets, footprints and schematics for 09140006306 are listed on our Part Details page. You can also find images and similar parts to 09140006306 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09140006306 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140006306 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09140006306 fall under?

The 09140006306 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to 09140006306 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09140006306 you can contact the distributor directly for product support, shipping queries etc.

Is the 09140006306 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09140006306 have stock available?

Authorised distributors including RS Americas, Stecker Express, Boersig, Distrelec and Farnell have stock available or on a lead time for 09140006306.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09140006306 often in real-time on the comparison pages.

What if I can't find stock of 09140006306?

You can fill out our help required form which you can use to request a quote for 09140006306 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay