Product Range | - |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | - |
Contact Termination Type | Crimp |
Current Rating | - |
Contact Material | Brass |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Pneum. Kontakt Metall ID 4 Sti | Boersig |
Pneumatic Contact, Pin, Crimp | Newark Electronics |
PNEUMATIC CONTACT, PIN, CRIMP | element14 |
09140006304 Harting Pneumatik-Kontakt ohne Absperrventil Kontaktstift (M) Schlauch-Innendurchmesser 4,0mm, 1 Stück | Stecker Express |
HARTING Pneumatic Contact, Male, 4mm | Distrelec |
Contacts for tube inner diameter without shut-off 4 mm | RS Americas |
Cntcts/tube inr dmtr w/out shut-off 4 mm | Mouser Electronics |
Where can I find additional details, specifications and documents for a 09140006304?
Additional datasheets, footprints and schematics for 09140006304 are listed on our Part Details page. You can also find images and similar parts to 09140006304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140006304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140006304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140006304 fall under?
The 09140006304 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140006304 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140006304 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140006304 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140006304 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Stecker Express and Distrelec have stock available or on a lead time for 09140006304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140006304 often in real-time on the comparison pages.
What if I can't find stock of 09140006304?
You can fill out our help required form which you can use to request a quote for 09140006304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.