Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$21.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.58
|
80
in stock
|
Buy Now | |
RS Americas
from US$27.36
|
112
in stock
|
Buy Now | |
Distrelec
from US$37.62
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.79
|
38
in stock
|
Buy Now | |
Heilind Electronics
from US$35.12
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$24.97
|
13
in stock
|
Buy Now | |
element14
from US$37.88
|
13
in stock
|
Buy Now | |
Farnell
from US$31.05
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$35.12
|
11
in stock
|
Buy Now | |
Stecker Express
-
|
92
in stock
|
Buy Now | |
Boersig
-
|
82
in stock
|
Buy Now | |
TTI Europe
from US$26.91
|
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | - |
Contact Termination Type | - |
Current Rating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Bore Diameter Max | 6mm |
Bore Size | 6mm |
External Diameter | 11.5mm |
Material | Delrin Acetal |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Outer Diameter | 11.5mm |
Auto shut off female contact module 6mm I.D., Han Pneumatic Module Series | HARTING 09140006279 | RS Americas |
Auto shut off female contact module,6mm | RS |
HARTING Pneumatic Contact with Valve, 6mm, Female | Distrelec |
Contact | Transfer Multisort Elektronik |
PNEUMATIC CONTACT FEM. WITH V ALVE 6,0 MM | Heilind Electronics |
Rectangular Power Contact, Pneumatic, Han-Modular, Socket Rohs Compliant: Yes |Harting 09 14 000 6279 | Newark Electronics |
PNEUMATIC INSERT, 6.0MM, FEMALE | element14 |
09140006279 Harting Pneumatik-Kontakt mit Absperrventil Kontaktbuchse (F) Schlauch-Innendurchmesser 6,0mm schwarz, 1 Stück | Stecker Express |
Pneumatic contact fem. with valve 6,0 mm | Boersig |
PNEUMATIC CONTACT FEM. | TTI Europe |
Where can I find additional details, specifications and documents for a 09 14 000 6279?
Additional datasheets, footprints and schematics for 09 14 000 6279 are listed on our Part Details page. You can also find images and similar parts to 09 14 000 6279 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 14 000 6279 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 14 000 6279 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 14 000 6279 fall under?
The 09 14 000 6279 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 14 000 6279 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 14 000 6279 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 14 000 6279 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 14 000 6279 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Transfer Multisort Elektronik and Heilind Electronics have stock available or on a lead time for 09 14 000 6279.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 14 000 6279 often in real-time on the comparison pages.
What if I can't find stock of 09 14 000 6279?
You can fill out our help required form which you can use to request a quote for 09 14 000 6279 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.