Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.62
|
102
in stock
|
Buy Now | |
RS Americas
from US$4.98
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.00
|
28
in stock
|
Buy Now | |
Distrelec
from US$8.28
|
9
in stock
|
Buy Now | |
Stecker Express
-
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$5.51
|
-
|
Buy Now | |
TTI Europe
from US$5.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Contact Gender | Socket |
Contact Material | Delrin Acetal |
RoHS Compliant | NA |
Han(R) female pneumatic contact, 6mm | RS |
Connector Power Heavy Duty FEMALE CONTACT W/O SHUT OFF | HARTING 09140006274 | RS Americas |
Contact | Transfer Multisort Elektronik |
HARTING Pneumatic Contact, 6mm, Female | Distrelec |
09140006274 Harting Pneumatik-Kontakt ohne Absperrventil Kontaktbuchse (F) Schlauch-Innendurchmesser 6,0mm schwarz, 1 Stück | Stecker Express |
Contact, Pneumatic, Socket, 6.0 | Newark Electronics |
PNEUMATIC CONTACT FEMALE 6,0MM | TTI Europe |
Pneumatic contact female 6,0 mm | Boersig |
Where can I find additional details, specifications and documents for a 09140006274?
Additional datasheets, footprints and schematics for 09140006274 are listed on our Part Details page. You can also find images and similar parts to 09140006274 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140006274 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140006274 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140006274 fall under?
The 09140006274 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 09140006274 when available in the Heavy Duty Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140006274 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140006274 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140006274 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Distrelec and Stecker Express have stock available or on a lead time for 09140006274.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140006274 often in real-time on the comparison pages.
What if I can't find stock of 09140006274?
You can fill out our help required form which you can use to request a quote for 09140006274 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.