Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.05
|
120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.32
|
727
in stock
|
Buy Now | |
Newark Electronics
from US$19.32
|
583
in stock
|
Buy Now | |
element14
from US$27.17
|
96
in stock
|
Buy Now | |
Farnell
from US$19.65
|
96
in stock
|
Buy Now | |
Conrad
from US$24.40
|
61
in stock
|
Buy Now | |
RS Americas
from US$17.32
|
33
in stock
|
Buy Now | |
Distrelec
from US$23.57
|
32
in stock
|
Buy Now | |
Powell Electronics
from US$18.40
|
27
in stock
|
Buy Now | |
Stecker Express
-
|
288
in stock
|
Buy Now | |
Boersig
-
|
243
in stock
|
Buy Now | |
Future Electronics
from US$21.13
|
-
|
Buy Now | |
TTI Europe
from US$15.79
|
-
|
Buy Now |
Fitting Type | Insert |
---|---|
Bore Size | 4mm |
External Diameter | 8.2mm |
Thread Size | - |
Thread Size - Metric | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bore Diameter Max | 4mm |
Material | Delrin Acetal |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Outer Diameter | 8.2mm |
Contact | Transfer Multisort Elektronik |
Pneumatic Insert, 4Mm, Female | Newark Electronics |
Auto shut off female contact module,4mm | RS |
PNEUMATIC INSERT, 4.0MM, FEMALE | element14 |
Additional technical information: Material Seal: Buna-NNet weight: 0.43 gGender: SocketContact type: Pneumatic contactOperating pressure: ≤ 8 barInner diameter of hose: 4 mm | Conrad |
Pneumatic contact female for 4mm I.D. tube (1/8 inch) with shutoff | HARTING 09140006258 | RS Americas |
HARTING Pneumatic socket contact, Positions - , Socket | Distrelec |
09140006258 Harting Pneumatik-Kontakt mit Absperrventil Kontaktbuchse (F) Schlauch-Innendurchmesser 4,0mm schwarz, 1 Stück | Stecker Express |
Pneumatic contact fem. with valve 4,0 mm | Boersig |
HAN Pneumatic Contact Female 40 Shut Off | Future Electronics |
PNEUMATIC CONTACT FEM. | TTI Europe |
Where can I find additional details, specifications and documents for a 09 14 000 6258?
Additional datasheets, footprints and schematics for 09 14 000 6258 are listed on our Part Details page. You can also find images and similar parts to 09 14 000 6258 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 14 000 6258 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 14 000 6258 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 14 000 6258 fall under?
The 09 14 000 6258 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to 09 14 000 6258 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 14 000 6258 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 14 000 6258 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 14 000 6258 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 09 14 000 6258.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 14 000 6258 often in real-time on the comparison pages.
What if I can't find stock of 09 14 000 6258?
You can fill out our help required form which you can use to request a quote for 09 14 000 6258 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.