09140006252 Heavy Duty Connectors & Components by Harting

CONTACT, SOCKET, 3MM ID, PNEUMATIC

Status: Unknown
Series: Han-Modular Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.29

Distributor Stock
Logo for RS
RS
from US$6.92
70
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$6.83
169
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$4.29
10
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.38
9
in stock
Buy Now
Logo for Stecker Express
Stecker Express
-
130
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.24
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.69
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Product Range Han-Modular Series
Contact Gender Socket
Bore Size 3mm
RoHS Compliant NA

Alternative Descriptions

HARTING Pneumatic socket contact, Positions - , Socket | Distrelec
Han Pneumatic contact female 3 0 | RS
Contact | Transfer Multisort Elektronik
Pneumatic Contact Connector, Female Insert, 3 mm I.D. Tube, Han Modular Series | HARTING 09140006252 | RS Americas
09140006252 Harting Pneumatik-Kontakt ohne Absperrventil Kontaktbuchse (F) Schlauch-Innendurchmesser 3,0mm schwarz, 1 Stück | Stecker Express
Contact, Socket, 3Mm Id, Pneumatic | Newark Electronics
PNEUMATIC CONTACT FEMALE | TTI Europe
Pneumatic contact female 3,0 mm | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09140006252?

Additional datasheets, footprints and schematics for 09140006252 are listed on our Part Details page. You can also find images and similar parts to 09140006252 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09140006252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140006252 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09140006252 fall under?

The 09140006252 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 09140006252 when available in the Heavy Duty Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09140006252 you can contact the distributor directly for product support, shipping queries etc.

Is the 09140006252 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09140006252 have stock available?

Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, RS Americas and Stecker Express have stock available or on a lead time for 09140006252.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09140006252 often in real-time on the comparison pages.

What if I can't find stock of 09140006252?

You can fill out our help required form which you can use to request a quote for 09140006252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay