Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Prices starting from US$15.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.05
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$16.46
|
8
in stock
|
Buy Now | |
element14
from US$20.43
|
8
in stock
|
Buy Now | |
Farnell
from US$16.17
|
8
in stock
|
Buy Now | |
Distrelec
from US$19.21
|
1
in stock
|
Buy Now | |
Stecker Express
-
|
30
in stock
|
Buy Now | |
RS Americas
from US$28.71
|
-
|
Buy Now | |
TTI Europe
from US$15.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp / Solder |
Wire Size AWG Max | - |
Contact Plating | Gold Plated Contacts |
For Use With | DIN41626 Connectors |
Wire Size AWG Min | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp / Solder |
Gender | Receptacle |
Impedance | 50ohm |
Han Modular coax F contact 50Ohm (RG174) | RS |
Contact, Han Series, Socket, Crimp/Solder Rohs Compliant: Yes |Harting 09 14 000 6211 | Newark Electronics |
SOCKET, COAXIAL CONTACT, 50OHM | element14 |
HARTING Han Modular Coaxial Contact Male, Han-Modular Coax F-Contact, Plug, Straight, 50Ohm, Solder Terminal, Crimp Terminal | Distrelec |
09140006211 Harting Koaxialkontakt 50Ohm Kontaktstift (M) gold, 1 Stück | Stecker Express |
Connector, Power, Heavy Duty, MALE CONTACT GOLD PLATED | HARTING 09140006211 | RS Americas |
HAN-MODULAR COAX F-CONTACT | TTI Europe |
Han-Modular coax F-contact 50Ohm (RG174) | Boersig |
Where can I find additional details, specifications and documents for a 09 14 000 6211?
Additional datasheets, footprints and schematics for 09 14 000 6211 are listed on our Part Details page. You can also find images and similar parts to 09 14 000 6211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 14 000 6211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 14 000 6211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 14 000 6211 fall under?
The 09 14 000 6211 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 14 000 6211 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 14 000 6211 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 14 000 6211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 14 000 6211 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 09 14 000 6211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 14 000 6211 often in real-time on the comparison pages.
What if I can't find stock of 09 14 000 6211?
You can fill out our help required form which you can use to request a quote for 09 14 000 6211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.