Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Product Range | Han-Modular Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Contact Material | Delrin Acetal |
RoHS Compliant | NA |
Han Pneumatic contact male 1 6 | RS |
Pneumatic Contact, Male, Wt 0.50 g, Wire Size 1.60 mm, Han-Modular Series | HARTING 09140006151 | RS Americas |
09140006151 Harting Pneumatik-Kontakt ohne Absperrventil Kontaktstift (M) Schlauch-Innendurchmesser 1,6mm schwarz, 1 Stück | Stecker Express |
Pneumatic Contact, Pin, 1.6Mm | Newark Electronics |
PNEUMATIC CONTACT MALE 1,6 MM | TTI Europe |
Pneumatic contact male 1,6 mm | Boersig |
Where can I find additional details, specifications and documents for a 09140006151?
Additional datasheets, footprints and schematics for 09140006151 are listed on our Part Details page. You can also find images and similar parts to 09140006151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140006151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140006151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140006151 fall under?
The 09140006151 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 09140006151 when available in the Heavy Duty Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140006151 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140006151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140006151 have stock available?
Authorised distributors including RS, RS Americas, Stecker Express, Newark Electronics and TTI Europe have stock available or on a lead time for 09140006151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140006151 often in real-time on the comparison pages.
What if I can't find stock of 09140006151?
You can fill out our help required form which you can use to request a quote for 09140006151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.