Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$17.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.97
|
1
in stock
|
Buy Now | |
Conrad
from US$23.39
|
10
in stock
|
Buy Now | |
Stecker Express
-
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$22.76
|
-
|
Buy Now | |
RS Americas
from US$21.40
|
-
|
Buy Now | |
element14
from US$28.69
|
-
|
Buy Now | |
TTI Europe
from US$17.86
|
-
|
Buy Now | |
Farnell
from US$23.98
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Contact Termination Type | Solder |
Current Rating | 1.5A |
Contact Material | Copper Alloy |
Additional technical information: Net weight: 2.78 gGender: SocketContact type: Coaxial contactContact surface: Gold platedForward resistance: ≤ 10 mΩOperating current: ≤ 1.5 AWave resistance: 50 Ω | Conrad |
Han-Modular coax M-contact 50Ohm (RG58) | RS |
09140006115 Harting Koaxialkontakt 50Ohm Kontaktbuchse (F) gold, 1 Stück | Stecker Express |
Heavy Duty Contact, Socket, Solder | Newark Electronics |
Connector, Power, Heavy Duty, FEMALE CONTACT GOLD PLATED | HARTING 09140006115 | RS Americas |
29H1461 | element14 |
HAN-MODULAR COAX M-CONTACT | TTI Europe |
HEAVY DUTY CONTACT, SOCKET, SOLDER | Farnell |
Where can I find additional details, specifications and documents for a 09140006115?
Additional datasheets, footprints and schematics for 09140006115 are listed on our Part Details page. You can also find images and similar parts to 09140006115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09140006115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09140006115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09140006115 fall under?
The 09140006115 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09140006115 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09140006115 you can contact the distributor directly for product support, shipping queries etc.
Is the 09140006115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09140006115 have stock available?
Authorised distributors including Conrad, RS, Stecker Express, Newark Electronics and RS Americas have stock available or on a lead time for 09140006115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09140006115 often in real-time on the comparison pages.
What if I can't find stock of 09140006115?
You can fill out our help required form which you can use to request a quote for 09140006115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.