Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$9.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$14.72 |
60
|
Buy Now | |
Farnell Contract | US$13.55 |
117
|
Buy Now | |
element14 | US$15.48 |
38
|
Buy Now | |
Transfer Multisort Elektronik | US$9.30 |
8
|
Buy Now | |
Newark Electronics | US$10.39 |
4
|
Buy Now | |
RS Americas | US$9.93 |
3
|
Buy Now | |
TTI Europe | US$10.92 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now | |
Stecker Express | - |
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 12 Contacts, 12Contacts |
Rectangular Shell Size | 3A |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2018) |
HEAVY DUTY INSERT, RCPT, 12POS, 2.5MM2 | Farnell Contract |
Han Q12-F-QL 1,5mm² | RS |
Connector: HDC | Transfer Multisort Elektronik |
Heavy Duty Insert, Rcpt, 12Pos, 2.5Mm2 | Newark Electronics |
Connector, Power, Heavy Duty, Insert Han Q 12/0 Female 1,5mm | HARTING 09120123104 | RS Americas |
HAN Q12-F-QL 1,5MM | TTI Europe |
09120123104 Harting Han Q12/0 Buchseneinsatz (F) Crimp- / Quick-Lock-Anschluss (PE), 12-polig+PE | Stecker Express |
Where can I find additional details, specifications and documents for a 09120123104?
Additional datasheets, footprints and schematics for 09120123104 are listed on our Part Details page. You can also find images and similar parts to 09120123104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120123104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120123104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120123104 fall under?
The 09120123104 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120123104 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120123104 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120123104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120123104 have stock available?
Authorised distributors including Farnell Contract, RS, element14, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 09120123104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120123104 often in real-time on the comparison pages.
What if I can't find stock of 09120123104?
You can fill out our help required form which you can use to request a quote for 09120123104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.