Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$8.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.64
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$8.65
|
164
in stock
|
Buy Now | |
element14
from US$12.86
|
164
in stock
|
Buy Now | |
Farnell
from US$9.79
|
164
in stock
|
Buy Now | |
Conrad
from US$13.70
|
128
in stock
|
Buy Now | |
RS Americas
from US$9.74
|
103
in stock
|
Buy Now | |
Heilind Electronics
from US$15.10
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.10
|
6
in stock
|
Buy Now | |
Stecker Express
-
|
51
in stock
|
Buy Now | |
TTI Europe
from US$9.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 12 Contacts, 12Contacts |
Rectangular Shell Size | 3A |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2018) |
Heavy Duty Insert, Plug, 12Pos, 2.5Mm2 | Newark Electronics |
HEAVY DUTY INSERT, PLUG, 12POS, 2.5MM2 | element14 |
Additional technical information: Net weight: 10.72 gSize: 3 ARated current: 10 ANumber of contacts: 12Rated voltage: 400 VWire cross-section: 0.14 mm² - 2.5 mm²Gender: PinPlug-in cycles: ≥ 500Rated surge voltage: 6 kVPollution degree: 3 | Conrad |
Rectangular Plug Insert, 12+PE, Size 3A, 14-26AWG, Crimp, 400V, Han Q Series | HARTING 09120123004 | RS Americas |
Han Q12-M-QL 1,5mm² | RS |
| Heilind Electronics |
09120123004 Harting Han Q12/0 Stifteinsatz (M) Crimp- / Quick-Lock-Anschluss (PE), 12-polig+PE | Stecker Express |
HAN Q12-M-QL 1,5MM | TTI Europe |
Where can I find additional details, specifications and documents for a 09120123004?
Additional datasheets, footprints and schematics for 09120123004 are listed on our Part Details page. You can also find images and similar parts to 09120123004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120123004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120123004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120123004 fall under?
The 09120123004 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120123004 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120123004 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120123004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120123004 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and RS Americas have stock available or on a lead time for 09120123004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120123004 often in real-time on the comparison pages.
What if I can't find stock of 09120123004?
You can fill out our help required form which you can use to request a quote for 09120123004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.