Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$9.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.73
|
59
in stock
|
Buy Now | |
Distrelec
from US$13.61
|
382
in stock
|
Buy Now | |
Newark Electronics
from US$10.08
|
224
in stock
|
Buy Now | |
element14
from US$15.51
|
224
in stock
|
Buy Now | |
Farnell
from US$11.63
|
224
in stock
|
Buy Now | |
Conrad
from US$17.11
|
194
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.42
|
90
in stock
|
Buy Now | |
Heilind Electronics
from US$14.10
|
44
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.10
|
10
in stock
|
Buy Now | |
RS Americas
from US$9.68
|
9
in stock
|
Buy Now | |
Stecker Express
-
|
386
in stock
|
Buy Now | |
Boersig
-
|
170
in stock
|
Buy Now | |
TTI Europe
from US$10.25
|
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 13 Contacts, 13Contacts |
Rectangular Shell Size | 3A |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Harting Han D Pin Crimp Contacts |
Insert Type | Power |
No. of Positions | 13Ways |
No. of Rows | 4 Row |
HARTING Pin insert, Han Q 12/0 12 Poles Plug, Crimp, Order coding pins + crimp contacts separately | Distrelec |
Insert, Plug, 13Pos, 4Row | Newark Electronics |
INSERT, PLUG, 13POS, 4ROW | element14 |
Heavy industrial connectors for the toughest requirements in automotive, machine and plant engineering.Innovative Han Quick-Lock ® connection technology with up to 20% shorter assembly times.This text is machine translated. | Conrad |
Connector: HDC | Transfer Multisort Elektronik |
Han Q Insert 12/0 Male | RS |
HAN Q12-M-QL | Heilind Electronics |
Connector Power Heavy Duty 12+GND MALE RECEPT SCREW TERM INSERT, Han Q Series | HARTING 09120123001 | RS Americas |
09120123001 Harting Han Q12/0 Stifteinsatz (M) Crimp- / Quick-Lock-Anschluss (PE), 12-polig+PE | Stecker Express |
Han Q12-M-QL | Boersig |
INSERT HAN Q 12/0 MALE | TTI Europe |
Where can I find additional details, specifications and documents for a 09120123001?
Additional datasheets, footprints and schematics for 09120123001 are listed on our Part Details page. You can also find images and similar parts to 09120123001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120123001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120123001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120123001 fall under?
The 09120123001 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Inserts / Modules.
Can I view similar or alternative parts?
You can view similar parts to 09120123001 when available in the Heavy Duty Connector Inserts / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120123001 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120123001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120123001 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 09120123001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120123001 often in real-time on the comparison pages.
What if I can't find stock of 09120123001?
You can fill out our help required form which you can use to request a quote for 09120123001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.