Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$11.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.24
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$14.18
|
122
in stock
|
Buy Now | |
element14
from US$21.56
|
122
in stock
|
Buy Now | |
RS Americas
from US$11.89
|
52
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.84
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$19.84
|
3
in stock
|
Buy Now | |
Conrad
from US$23.29
|
2
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.84
|
1
in stock
|
Buy Now | |
Boersig
-
|
31
in stock
|
Buy Now | |
Stecker Express
-
|
16
in stock
|
Buy Now | |
Future Electronics
from US$13.56
|
-
|
Buy Now | |
TTI Europe
from US$11.60
|
-
|
Buy Now | |
Farnell
from US$15.03
|
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
No. of Contacts | 9Contacts |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 25A |
RoHS Compliant | NA |
Rectangular Insert, Receptacle, Q 8/0, 8+ Ground | Newark Electronics |
Rectangular Socket Insert, 8+PE, 12-26AWG, Crimp, 500V, 16A, Han Q Series | HARTING 09120083101 | RS Americas |
FEMALE INSERT HAN Q 8/0 | RS |
Connector: HDC | Transfer Multisort Elektronik |
HAN Q 8/0 BU-C | Heilind Electronics |
Heavy industrial connectors for the toughest requirements in automotive, machine and plant engineering.This text is machine translated. | Conrad |
Han Q 8/0 BU-C | Boersig |
09120083101 Harting Han Q8/0 Buchseneinsatz (F) Crimpanschluss, 8-polig+PE | Stecker Express |
INSERT FEMALE 8POS+1GND CRIMP | Future Electronics |
HAN Q 8/0 BU-C | TTI Europe |
Where can I find additional details, specifications and documents for a 09120083101?
Additional datasheets, footprints and schematics for 09120083101 are listed on our Part Details page. You can also find images and similar parts to 09120083101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120083101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120083101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120083101 fall under?
The 09120083101 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Inserts / Modules.
Can I view similar or alternative parts?
You can view similar parts to 09120083101 when available in the Heavy Duty Connector Inserts / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120083101 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120083101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120083101 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, RS and Transfer Multisort Elektronik have stock available or on a lead time for 09120083101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120083101 often in real-time on the comparison pages.
What if I can't find stock of 09120083101?
You can fill out our help required form which you can use to request a quote for 09120083101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.