Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$12.21
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$15.95 |
30
|
Buy Now | |
RS Americas | US$12.33 |
186
|
Buy Now | |
Heilind Electronics | US$19.84 |
107
|
Buy Now | |
Heilind Electronics Asia | US$19.84 |
25
|
Buy Now | |
Transfer Multisort Elektronik | US$12.36 |
7
|
Buy Now | |
Stecker Express | - |
31
|
Buy Now | |
Boersig | - |
19
|
Buy Now | |
Newark Electronics | US$14.19 |
-
|
Buy Now | |
TTI Europe | US$12.21 |
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
No. of Contacts | 9Contacts |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 25A |
RoHS Compliant | NA |
Rectangular Plug Insert, 8+PE, 12-26AWG, Crimp, 500V, 16A, Han Q Series | HARTING 09120083001 | RS Americas |
HAN Q 8/0 STI-C | Heilind Electronics |
MALE INSERT HAN Q 8/0 | RS |
Connector: HDC | Transfer Multisort Elektronik |
09120083001 Harting Han Q8/0 Stifteinsatz (M) Crimpanschluss, 8-polig+PE | Stecker Express |
Han Q 8/0 STI-C | Boersig |
Rectangular Insert, Plug, Q 8/0, 8+ Ground | Newark Electronics |
HAN Q 8/0 STI-C | TTI Europe |
Where can I find additional details, specifications and documents for a 09120083001?
Additional datasheets, footprints and schematics for 09120083001 are listed on our Part Details page. You can also find images and similar parts to 09120083001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120083001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120083001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120083001 fall under?
The 09120083001 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Inserts / Modules.
Can I view similar or alternative parts?
You can view similar parts to 09120083001 when available in the Heavy Duty Connector Inserts / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120083001 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120083001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120083001 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, RS, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 09120083001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120083001 often in real-time on the comparison pages.
What if I can't find stock of 09120083001?
You can fill out our help required form which you can use to request a quote for 09120083001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.