Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$21.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.11
|
33
in stock
|
Buy Now | |
RS Americas
from US$32.29
|
34
in stock
|
Buy Now | |
Conrad
from US$29.96
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.80
|
3
in stock
|
Buy Now | |
Stecker Express
-
|
25
in stock
|
Buy Now | |
Boersig
-
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$22.57
|
-
|
Buy Now | |
Future Electronics
from US$23.57
|
-
|
Buy Now | |
element14
from US$30.99
|
-
|
Buy Now | |
TTI Europe
from US$24.02
|
-
|
Buy Now | |
Farnell
from US$26.66
|
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 8 Contacts, 8Contacts |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Push Lock Pin |
Current Rating | 16A |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Han Q8/0-M-QL 20-14 AWG fine strand wire | HARTING 09120082633 | RS Americas |
Han Q8/0-M-QL | RS |
Additional technical information: Net weight: 32 gSize: Han-CompactRated current: 16 ANumber of contacts: 8Rated voltage: 500 VWire cross-section: 0.5 mm² - 2.5 mm²Gender: PinPlug-in cycles: ≥ 500Rated surge voltage: 6 kVContact surface: Silver-platedForward resistance: ≤ 3 mΩWire stripping length: 10 mmPollution degree: 3 | Conrad |
Connector: HDC | Transfer Multisort Elektronik |
09120082633 Harting Han Q8/0 Stifteinsatz (M) Quick-Lock-Anschluss, 8-polig+PE | Stecker Express |
Heavy Duty Insert, Plug, 8Pos, 2.5Mm2 | Newark Electronics |
Han Q8/0-M-QL-20-14 AWG strand wire | Future Electronics |
HAN Q8/0-M-QL 20-14 AWG FINE STRAND WIRE | element14 |
HAN Q8/0-M-QL | TTI Europe |
Where can I find additional details, specifications and documents for a 09120082633?
Additional datasheets, footprints and schematics for 09120082633 are listed on our Part Details page. You can also find images and similar parts to 09120082633 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120082633 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120082633 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120082633 fall under?
The 09120082633 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120082633 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120082633 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120082633 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120082633 have stock available?
Authorised distributors including RS Americas, RS, Conrad, Transfer Multisort Elektronik and Stecker Express have stock available or on a lead time for 09120082633.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120082633 often in real-time on the comparison pages.
What if I can't find stock of 09120082633?
You can fill out our help required form which you can use to request a quote for 09120082633 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.