Status: | Unknown |
---|---|
Series: | Han-Compact Series |
RoHS: | Unknown |
Prices starting from US$6.29
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$10.07 |
2
|
Buy Now | |
RS Americas | US$6.95 |
9
|
Buy Now | |
Transfer Multisort Elektronik | US$6.29 |
6
|
Buy Now | |
Stecker Express | - |
13
|
Buy Now | |
Boersig | - |
2
|
Buy Now | |
Farnell | US$7.71 |
-
|
Buy Now | |
Newark Electronics | US$7.48 |
-
|
Buy Now | |
element14 | US$12.82 |
-
|
Buy Now | |
TTI Europe | US$7.40 |
-
|
Buy Now |
Product Range | Han-Compact Series |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | PC (Polycarbonate) Body |
For Use With | Harting Han-Compact Series Heavy Duty Connectors |
Locking Type | 1 Lever |
Connector Power Heavy Duty CABLE TO CABLE HOOD BLK 1 LVR LCKING | HARTING 09120080727 | RS Americas |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
Han Q 8/0 Coupler Pg16 | RS |
09120080727 Harting Han Q Kupplungsgehäuse, 1xPG16 gerader Kabelabgang, mit 1 Bügel | Stecker Express |
Han Q 8/0-kg-16 | Boersig |
Hood, Top Entry, Pg16, Pc, 1 Lever | Newark Electronics |
HAN Q 8/0-KG-16 | TTI Europe |
Where can I find additional details, specifications and documents for a 09120080727?
Additional datasheets, footprints and schematics for 09120080727 are listed on our Part Details page. You can also find images and similar parts to 09120080727 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120080727 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120080727 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120080727 fall under?
The 09120080727 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120080727 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120080727 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120080727 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120080727 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Stecker Express and Boersig have stock available or on a lead time for 09120080727.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120080727 often in real-time on the comparison pages.
What if I can't find stock of 09120080727?
You can fill out our help required form which you can use to request a quote for 09120080727 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.