Status: | Unknown |
---|---|
Series: | Han-Compact Series |
RoHS: | Unknown |
Prices starting from US$6.20
Heavy Duty Connector Type | Hood Top Entry |
---|---|
Connector Body Material | PC (Polycarbonate) Body |
Locking Type | 1 Lever |
Rectangular Shell Size | - |
For Use With | Harting Han-Compact Series Heavy Duty Connectors |
Product Range | Han-Compact Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Exit Angle | 180° |
HAN COMPACT PLASTIC HOOD PG 16 STRAIGHT | RS |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
Connector Power Heavy Duty PLASTIC HOOD STD BLK 1 LVR LCKING | HARTING 09120080427 | RS Americas |
09120080427 Harting Han Q Tüllengehäuse, 1xPG16 gerader Kabelabgang, für 1 Bügel (am Unterteil) | Stecker Express |
Hood, Top Entry, Pg16, 1 Lever | Newark Electronics |
HAN Q 8 /0-GG-16 | TTI Europe |
Han Q 8 /0-gg-16 | Boersig |
Where can I find additional details, specifications and documents for a 09120080427?
Additional datasheets, footprints and schematics for 09120080427 are listed on our Part Details page. You can also find images and similar parts to 09120080427 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120080427 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120080427 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120080427 fall under?
The 09120080427 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120080427 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120080427 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120080427 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120080427 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Stecker Express and Newark Electronics have stock available or on a lead time for 09120080427.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120080427 often in real-time on the comparison pages.
What if I can't find stock of 09120080427?
You can fill out our help required form which you can use to request a quote for 09120080427 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.